Festo Corporation Solenoid coil VACF-B-B2-5

Description
solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet
Description
solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-B2-5 - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-B2-5
Solenoid coil VACF-B-B2-5
solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %

solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACF-B-B2-5
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1CH-5/3G-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Valves and Control - 2171-CJ-5/2-1/4-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 232.00 psi (10.2 to 163 m H2O)
Connection Description Threaded
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3BS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1CH-3OLS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers