Festo Corporation Solenoid coil VACF-B-B2-3W

Description
solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 5.8 VA, holding power 4.6 VA, Surge strength=4 kV
Request a Quote Datasheet
Description
solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 5.8 VA, holding power 4.6 VA, Surge strength=4 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-B2-3W - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-B2-3W
Solenoid coil VACF-B-B2-3W
solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 5.8 VA, holding power 4.6 VA, Surge strength=4 kV

solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 5.8 VA, holding power 4.6 VA, Surge strength=4 kV

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACF-B-B2-3W
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV18-M1H-2X3-OLS-1/4 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1CH-3GL-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X2-GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-3OLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers