Festo Corporation Solenoid coil VACF-B-B2-16B

Description
solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV
Request a Quote Datasheet
Description
solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-B2-16B - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-B2-16B
Solenoid coil VACF-B-B2-16B
solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV

solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACF-B-B2-16B
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5JS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPV10-M1H-2OLS-2GLS-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-3GLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers