Festo Corporation Solenoid coil VACF-B-B2-1

Description
solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet
Description
solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-B2-1 - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-B2-1
Solenoid coil VACF-B-B2-1
solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %

solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %

Supplier's Site Datasheet
Solenoid Coil - 63284226 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
63284226
Solenoid Coil 63284226
SOLENOID COIL, VACF SERIES, COIL CHARACTERISTICS: 24 V DC; 3.3 W, PA/STEEL HOUSING MATERIAL, IP65, 8030802. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, VACF SERIES, COIL CHARACTERISTICS: 24 V DC; 3.3 W, PA/STEEL HOUSING MATERIAL, IP65, 8030802. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number VACF-B-B2-1 63284226
Product Name Solenoid coil Solenoid Coil
Valve Type Solenoid Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5LS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-5/3ES-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3ES-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers