Festo Corporation Proximity sensor SMT-10M-NS-24V-E-2,5-L-OE

Description
Measuring principle: magneto-resistive Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
Request a Quote Datasheet
Description
Measuring principle: magneto-resistive Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMT-10M-NS-24V-E-2,5-L-OE - Festo Corporation
Islandia, NY, United States
Measuring principle: magneto-resistive Clamped in C-slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5 m
  • Measuring principle: magneto-resistive
  • Clamped in C-slot, can be inserted into the slot from above or lengthwise
  • LED switching status indication
  • Cable length 0.3, 2.5 m
Supplier's Site Datasheet
Proximity Switch - 48511350 - Radwell International
Willingboro, NJ, United States
Proximity Switch
48511350
Proximity Switch 48511350
PROXIMITY SENSOR, FREQUENCY: 130 HZ, VOLTAGE RANGE DC: 5 V-30 V, OPERATIONAL VOLTAGE DC: 24 V, MAX. OUTPUT CURRENT: 100 MA, SMT-10M, STANDARD RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, FREQUENCY: 130 HZ, VOLTAGE RANGE DC: 5 V-30 V, OPERATIONAL VOLTAGE DC: 24 V, MAX. OUTPUT CURRENT: 100 MA, SMT-10M, STANDARD RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
FESTO Sensors & Switches SMT-10M-NS-24V-E-2,5 -L-OE

FESTO Sensors & Switches SMT-10M-NS-24V-E-2,5-L-OE

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number SMT-10M-NS-24V-E-2,5-L-OE 48511350
Product Name Proximity sensor Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-PS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Proximity sensor - SIEF-M18NB-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Proximity sensor - SIEH-3B-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers