Festo Corporation Positioning element SMM-10

Description
positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise)
Request a Quote Datasheet
Description
positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positioning element - SMM-10 - Festo Corporation
Islandia, NY, United States
Positioning element
SMM-10
Positioning element SMM-10
positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise)

positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise)

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Valve Positioners
Product Number SMM-10
Product Name Positioning element
Positioner Type Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Valve positioners - CMSX-P-SE-C-U-F1-D-130-A - Festo Corporation
Specs
Positioner Type Electronic
Maximum Supply Pressure ? to 116 psi (? to 81.66 m H2O)
Operating Temp 23 to 140 F (-5 to 60 C)
View Details
Valve positioners - CMSX-P-S-C-U-F1-D-50-C - Festo Corporation
Specs
Positioner Type Electronic
Maximum Supply Pressure ? to 116 psi (? to 81.66 m H2O)
Operating Temp 23 to 140 F (-5 to 60 C)
View Details
Valve positioners - CMSX-P-S-C-U-F1-S-50-A - Festo Corporation
Specs
Positioner Type Electronic
Maximum Supply Pressure ? to 116 psi (? to 81.66 m H2O)
Operating Temp 23 to 140 F (-5 to 60 C)
View Details
Valve positioners - CMSX-P-S-C-U-F1-S-130-A - Festo Corporation
Specs
Positioner Type Electronic
Maximum Supply Pressure ? to 116 psi (? to 81.66 m H2O)
Operating Temp 23 to 140 F (-5 to 60 C)
View Details