Festo Corporation Proximity sensor SMEO-1-LED-24-K5-B

Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMEO-1-LED-24-K5-B - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMEO-1-LED-24-K5-B
Proximity sensor SMEO-1-LED-24-K5-B
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
  • Measuring principle: magnetic reed
  • SMEO-1-S6: heat-resistant design
  • With or without LED switching status indication
  • Cable length 2.5, 5 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SMEO-1-LED-24-K5-B-ND - DigiKey
Thief River Falls, MN, United States
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 1049747 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1049747
Proximity Switch 1049747
PROXIMITY SENSOR, 12-27 VDC, NO CONTACT, 3-WIRE, 5 M CABLE, MAX: 500HZ, MAX: 1000MA, IP67, (151672). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 12-27 VDC, NO CONTACT, 3-WIRE, 5 M CABLE, MAX: 500HZ, MAX: 1000MA, IP67, (151672). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SMEO-1-LED-24-K5-B 2171-SMEO-1-LED-24-K5-B-ND 1049747
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - SOEG-RSP-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Proximity sensor - SIEH-3B-NS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
Proximity sensor - SIES-8M-NO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SMEO-4U-K-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers