Festo Corporation Proximity Switch SME-8M-DS-24V-E-5-OE

Description
PROX SENSOR, 17 FEET WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROX SENSOR, 17 FEET WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 40235956 - Radwell International
Willingboro, NJ, United States
Proximity Switch
40235956
Proximity Switch 40235956
PROX SENSOR, 17 FEET WIRE. FREE 2 YEAR RADWELL WARRANTY

PROX SENSOR, 17 FEET WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 40235956
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092414 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers