Festo Corporation
Proximity sensor
SIEH-M18B-NS-S-L
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
- With increased switching distance
- Flush installation
- Metric thread
- LED switching status indication
- Design with stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIEH-M18B-NS-S-L |
2171-SIEH-M18B-NS-S-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.3150 inch (8 mm)
|
|
|
Repeatability
|
15.75 mils (400 µm)
|
|
|
Switching Frequency
|
1.5 kHz
|
|
|
Operating Temperature
|
-13 to 158 F (-25 to 70 C)
|
-13 to 158 F (-25 to 70 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.5906 inch (15 mm)
Repeatability
29.53 mils (750 µm)
Switching Frequency
0.7000 kHz
View Details
2 suppliers
Operating Temperature
-40 to 185 F (-40 to 85 C)
Switch Type
Normally Open; Normally Closed
Electrical Connection
Cable Leads
View Details
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
4.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Operation Distance
0.0315 inch (0.8000 mm)
Repeatability
1.57 mils (40 µm)
Switching Frequency
3 kHz
View Details
2 suppliers