Festo Corporation Inductive Sensor SIEH-M12B-PS-S-L

Description
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 24402391 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
24402391
Inductive Sensor 24402391
PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SIEH SERIES, INDUCTIVE, INCREASED SWITCHING DISTANCE, M12, FLUSH, PNP, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 24402391
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6755 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details