Festo Corporation Push-in L-fitting, long QSLL-3/8-6

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QSLL-3/8-6 is a push-in L-fitting designed for pneumatic applications. It features a long L-shape design and is suitable for mounting in any position. The fitting has a nominal width of 4.3 mm and operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, with a temperature-dependent operating pressure reaching up to 1.4 MPa. It is compatible with compressed air and water, and can also operate with oil lubrication. The fitting is constructed from RoHS-compliant materials, including a PBT housing and a POM releasing ring, ensuring low corrosion stress as per its corrosion resistance class. The ambient temperature range for operation is between -10 °C and 80 °C. The product weighs 33 g and features an external thread connection of R3/8, accommodating pneumatic tubing with an outside diameter of 6 mm. The nominal tightening torque is specified at 15.5 Nm, with a tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The QSLL-3/8-6 is a push-in L-fitting designed for pneumatic applications. It features a long L-shape design and is suitable for mounting in any position. The fitting has a nominal width of 4.3 mm and operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, with a temperature-dependent operating pressure reaching up to 1.4 MPa. It is compatible with compressed air and water, and can also operate with oil lubrication. The fitting is constructed from RoHS-compliant materials, including a PBT housing and a POM releasing ring, ensuring low corrosion stress as per its corrosion resistance class. The ambient temperature range for operation is between -10 °C and 80 °C. The product weighs 33 g and features an external thread connection of R3/8, accommodating pneumatic tubing with an outside diameter of 6 mm. The nominal tightening torque is specified at 15.5 Nm, with a tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting, long - QSLL-3/8-6 - Festo Corporation
Islandia, NY, United States
Push-in L-fitting, long
QSLL-3/8-6
Push-in L-fitting, long QSLL-3/8-6
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QSLL-3/8-6-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QSLL-3/8-6-ND
PUSH-IN L-FITTING, LONG

PUSH-IN L-FITTING, LONG

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QSLL-3/8-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QSLL-3/8-6
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QSLL-3/8-6
PUSH-IN L-FITTING, LONG

PUSH-IN L-FITTING, LONG

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number QSLL-3/8-6 2171-QSLL-3/8-6-ND QSLL-3/8-6
Product Name Push-in L-fitting, long Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type Push-to-Connect Push-to-Connect Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double nipple - NPFC-D-2R18-M - Festo Corporation
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
Elbow fitting - NPFC-L-2M5-M - Festo Corporation
Specs
Fitting Type Elbow Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
Quick coupling plug - KS1-CN-2 - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in T-fitting - QBT-1/8-5/16-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated PBT
Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers