Festo Corporation Push-in L-fitting QSL-G3/8-10

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QSL-G3/8-10 is a push-in L-fitting designed for pneumatic applications. It features a nominal width of 8.3 mm and is suitable for mounting in any position. The fitting operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can withstand higher temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air and water, and can also operate with oil lubrication. Constructed from RoHS-compliant materials, the housing is made of PBT, while the releasing ring is POM. The fitting has a low corrosion resistance class (CRC 1) and is designed for ambient temperatures ranging from -10 ¬8C to 80 ¬8C. The pneumatic connection features an external thread of G3/8 and accommodates tubing with an outside diameter of 10 mm. The product weighs 33 g and has a nominal tightening torque of 15.5 Nm, with a tolerance of ¬± 20%.

Datasheet Summary
Powered by GS/AI

The QSL-G3/8-10 is a push-in L-fitting designed for pneumatic applications. It features a nominal width of 8.3 mm and is suitable for mounting in any position. The fitting operates effectively under a pressure range of -0.095 MPa to 0.6 MPa, or -0.95 bar to 6 bar, and can withstand higher temperature-dependent pressures up to 1.4 MPa. It is compatible with compressed air and water, and can also operate with oil lubrication. Constructed from RoHS-compliant materials, the housing is made of PBT, while the releasing ring is POM. The fitting has a low corrosion resistance class (CRC 1) and is designed for ambient temperatures ranging from -10 ¬8C to 80 ¬8C. The pneumatic connection features an external thread of G3/8 and accommodates tubing with an outside diameter of 10 mm. The product weighs 33 g and has a nominal tightening torque of 15.5 Nm, with a tolerance of ¬± 20%.

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting - QSL-G3/8-10 - Festo Corporation
Islandia, NY, United States
Push-in L-fitting
QSL-G3/8-10
Push-in L-fitting QSL-G3/8-10
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QSL-G3/8-10-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QSL-G3/8-10-ND
PUSH-IN L-FITTING

PUSH-IN L-FITTING

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QSL-G3/8-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QSL-G3/8-10
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QSL-G3/8-10
PUSH-IN L-FITTING

PUSH-IN L-FITTING

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number QSL-G3/8-10 2171-QSL-G3/8-10-ND QSL-G3/8-10
Product Name Push-in L-fitting Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type Push-to-Connect Push-to-Connect Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick connector - CK-3/8-PK-13 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in fitting - QS-1/2-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
4 suppliers
Quick connector - CK-M5-PK-4 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in L-fitting - QSLV-G1/4-10 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material PBT
Temperature 14 to 176 F (-10 to 80 C)
View Details
3 suppliers