Festo Corporation Push-in fitting, self-sealing QSK-1/4-8

Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet
Description
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in fitting, self-sealing - QSK-1/4-8 - Festo Corporation
Islandia, NY, United States
Push-in fitting, self-sealing
QSK-1/4-8
Push-in fitting, self-sealing QSK-1/4-8
Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
  • Standard series
  • Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected
  • PBT and nickel-plated brass
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45110746 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45110746
Pneumatic Fitting & Accessories 45110746
PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 4.3 MM NOMINAL WIDTH, 18.5 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153423. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN FITTING, QSK SERIES, SELF-SEALING, 4.3 MM NOMINAL WIDTH, 18.5 MM TUBING INSERTION DEPTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/4, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 8 MM, 153423. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSK-1/4-8 45110746
Product Name Push-in fitting, self-sealing Pneumatic Fitting & Accessories
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/4-P-19-NPT - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Push-in fitting - CRQS-1/4-5/16-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Push-in fitting, self-sealing - QSK-3/8-8 - Festo Corporation
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details