Festo Corporation Elbow fitting NPFC-L-R12-G12-MF

Description
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
Request a Quote
Description
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPFC-L-R12-G12-MF is an elbow fitting designed for pneumatic applications. It is constructed from brass with a nickel-plated finish, ensuring durability and resistance to corrosion, classified under CRC 1 for low corrosion stress. This fitting operates effectively within a pressure range of -0.95 bar to 50 bar and is suitable for use with compressed air as per ISO 8573-1:2010 standards. The fitting features two pneumatic connections: R1/2 and G1/2, and can function in ambient temperatures ranging from -20 °C to 150 °C. It is RoHS-compliant, indicating that it meets environmental safety standards. The product is packaged in sets of ten and weighs 77.8 grams, making it a practical choice for various pneumatic systems.

Datasheet Summary
Powered by GS/AI

The NPFC-L-R12-G12-MF is an elbow fitting designed for pneumatic applications. It is constructed from brass with a nickel-plated finish, ensuring durability and resistance to corrosion, classified under CRC 1 for low corrosion stress. This fitting operates effectively within a pressure range of -0.95 bar to 50 bar and is suitable for use with compressed air as per ISO 8573-1:2010 standards. The fitting features two pneumatic connections: R1/2 and G1/2, and can function in ambient temperatures ranging from -20 °C to 150 °C. It is RoHS-compliant, indicating that it meets environmental safety standards. The product is packaged in sets of ten and weighs 77.8 grams, making it a practical choice for various pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Elbow fitting - NPFC-L-R12-G12-MF - Festo Corporation
Islandia, NY, United States
Elbow fitting
NPFC-L-R12-G12-MF
Elbow fitting NPFC-L-R12-G12-MF
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
  • Nickel-plated brass
  • Sleeve
  • Extension
  • Double nipple
  • Reducing nipple
  • L-, T-, Y-, or X-fitting
  • Operating medium compressed air, vacuum
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-NPFC-L-R12-G12-MF-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-NPFC-L-R12-G12-MF-ND
ELBOW FITTING

ELBOW FITTING

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - NPFC-L-R12-G12-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
NPFC-L-R12-G12-MF
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors NPFC-L-R12-G12-MF
ELBOW FITTING

ELBOW FITTING

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd.
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings
Product Number NPFC-L-R12-G12-MF 2171-NPFC-L-R12-G12-MF-ND NPFC-L-R12-G12-MF
Product Name Elbow fitting Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - QS-1/4-12-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
3 suppliers
Pneumatic Fitting & Accessories - 88313425 - Radwell International
Specs
Connection Type Clamp End Connection
View Details
Quick coupling plug - KS4-1/4-I - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in fitting - QB-1/8-5/16-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated
Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers