Festo Corporation
Valves and Control
NAS-1/4-01-VDMA
Description
Sub-Base Sub-Base Mount
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base Sub-Base Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
2171-NAS-1/4-01-VDMA-ND |
NAS-1/4-01-VDMA |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base
|
Sub-Base
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
Aluminum
Media
Air
View Details
Valve Type
Solenoid; Shut Off
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Media
Water; Gas; Air
Maximum Pressure
150.00 psi (106 m H2O)
Actuation
Pilot
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details