Festo Corporation Filter regulator MS9-LFR-G-D7-EUV-AG-BAR-AS

Description
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet
Description
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter regulator - MS9-LFR-G-D7-EUV-AG-BAR-AS - Festo Corporation
Islandia, NY, United States
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
  • Grid dimension 90 mm
  • Piloted or directly actuated compressed air filter diaphragm regulator
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • Good particle and condensate separation
  • With or without secondary venting
  • High flow rate
  • Lockable rotary knob
  • Return flow option for exhausting from output 2 to input 1 already integrated
Supplier's Site Datasheet
Pneumatic Regulator - 45108551 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45108551
Pneumatic Regulator 45108551
FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MS9-LFR-G-D7-EUV-AG-BAR-AS 45108551
Product Name Filter regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air Gas; Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/2-D-MAXI-KA - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Proportional pressure control valve - MPPES-3-1/2-10-010 - Festo Corporation
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Filter regulator - LFR-N1/2-D-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Filter regulator - LFR-3/4-D-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details