Festo Corporation Compressed air filter MS6N-LF-1/4-CRM

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/4-CRM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/4-CRM
Compressed air filter MS6N-LF-1/4-CRM
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/4-CRM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 70.6 SCFM (120 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Maximum Volume 42.4 SCFM (72.02 m³/hr)
View Details
Compressed air filter - LF-1/4-D-5M-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Maximum Volume 33.5 SCFM (57.02 m³/hr)
View Details
Compressed air filter - LF-3/4-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 105.9 SCFM (180 m³/hr)
View Details
Micro filter - MS6N-LFM-1/2-AUV-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details