Festo Corporation Compressed air filter MS6N-LF-1/2-ERM

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/2-ERM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/2-ERM
Compressed air filter MS6N-LF-1/2-ERM
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/2-ERM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
Maximum Volume 144.8 SCFM (246 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-1/8-D-5M-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 28.2 SCFM (48.01 m³/hr)
View Details
Fine filter - LFMB-1/8-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Compressed air filter - MS4N-LF-1/8-EUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - LF-1/4-D-5M-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 33.5 SCFM (57.02 m³/hr)
View Details