Festo Corporation Precision pressure regulator MS6-LRP-1/2-D5-A8

Description
Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting Lockable rotary knob Available with pressure sensor with display
Request a Quote Datasheet
Description
Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting Lockable rotary knob Available with pressure sensor with display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision pressure regulator - MS6-LRP-1/2-D5-A8 - Festo Corporation
Islandia, NY, United States
Precision pressure regulator
MS6-LRP-1/2-D5-A8
Precision pressure regulator MS6-LRP-1/2-D5-A8
Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting Lockable rotary knob Available with pressure sensor with display
  • Width dimension 62 mm
  • As individual device and for manifold assembly
  • Manifold assembly with through air supply
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • High secondary venting
  • Lockable rotary knob
  • Available with pressure sensor with display
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS6-LRP-1/2-D5-A8
Product Name Precision pressure regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/4-D-O-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Proportional pressure control valve - VPPE-3-1-1/8-10-420-E1T - Festo Corporation
Specs
Valve Type Control Valve; Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Air preparation unit - FRC-1/8-D-O-MINI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air preparation unit - LFR-1/2-D-MIDI-KA - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details