Festo Corporation Active carbon filter cartridge MS6-LFX-HF

Description
activated carbon filter cartridge MS6-LFX-HF For MS series, virtually oil-free compressed air Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active carbon
Request a Quote Datasheet
Description
activated carbon filter cartridge MS6-LFX-HF For MS series, virtually oil-free compressed air Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active carbon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter cartridge - MS6-LFX-HF - Festo Corporation
Islandia, NY, United States
Active carbon filter cartridge
MS6-LFX-HF
Active carbon filter cartridge MS6-LFX-HF
activated carbon filter cartridge MS6-LFX-HF For MS series, virtually oil-free compressed air Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active carbon

activated carbon filter cartridge MS6-LFX-HF For MS series, virtually oil-free compressed air Size=6, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active carbon

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFX-HF
Product Name Active carbon filter cartridge
Filter Type General Purpose; Adsorbent
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/4-D-5M-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 127.1 SCFM (216 m³/hr)
View Details
Fine filter - MS6N-LFM-1/2-BRM-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-3/4-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details
Micro filter - MS4-LFM-1/4-ARM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details