Festo Corporation Filter cartridge MS6-LFP-E

Description
filter cartridge MS6-LFP-E For MS series, degree of filtration: 40 µm Size=6, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet
Description
filter cartridge MS6-LFP-E For MS series, degree of filtration: 40 µm Size=6, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter cartridge - MS6-LFP-E - Festo Corporation
Islandia, NY, United States
Filter cartridge
MS6-LFP-E
Filter cartridge MS6-LFP-E
filter cartridge MS6-LFP-E For MS series, degree of filtration: 40 µm Size=6, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

filter cartridge MS6-LFP-E For MS series, degree of filtration: 40 µm Size=6, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFP-E
Product Name Filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - LFX-1/4-D-MINI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; G1/4 Sub-base
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details
Compressed air filter - MS6-LF-1/2-ERV-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Fine filter - LFMB-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Compressed air filter - MS6N-LF-3/8-ERV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
View Details