Festo Corporation Filter cartridge MS6-LFP-C

Description
filter cartridge MS6-LFP-C For MS series, degree of filtration: 5 µm Size=6, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet
Description
filter cartridge MS6-LFP-C For MS series, degree of filtration: 5 µm Size=6, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter cartridge - MS6-LFP-C - Festo Corporation
Islandia, NY, United States
Filter cartridge
MS6-LFP-C
Filter cartridge MS6-LFP-C
filter cartridge MS6-LFP-C For MS series, degree of filtration: 5 µm Size=6, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

filter cartridge MS6-LFP-C For MS series, degree of filtration: 5 µm Size=6, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFP-C
Product Name Filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - MS6-LFX-1/2-R-Z - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-1/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details
Micro filter - LFMA-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Micro filter - LFMA-1/2-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 53.0 SCFM (90.03 m³/hr)
View Details