Festo Corporation Compressed air filter MS6-LF-1/4-CRV

Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6-LF-1/4-CRV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6-LF-1/4-CRV
Compressed air filter MS6-LF-1/4-CRV
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LF-1/4-CRV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
Maximum Volume 70.6 SCFM (120 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-1/2-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details
Fine filter combination - LFMBA-3/8-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; G3/8
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Active carbon filter - LFX-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection Battery module
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details
Compressed air filter - LF-D-5M-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details