Festo Corporation Shut off valve MS6-EE-1/2-10V24

Description
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS6-EE-1/2-10V24 - Festo Corporation
Islandia, NY, United States
Shut off valve
MS6-EE-1/2-10V24
Shut off valve MS6-EE-1/2-10V24
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • Width dimension 62 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS6-EE-1/2-10V24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS6-EE-1/2-10V24-ND
Valves and Control 2171-MS6-EE-1/2-10V24-ND
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - MS6-EE-1/2-10V24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
MS6-EE-1/2-10V24
Pneumatics, Hydraulics - Valves and Control MS6-EE-1/2-10V24
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now
Pneumatic Valve - 45100569 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
45100569
Pneumatic Valve 45100569
SHUT OFF VALVE, 3/2 CLOSED, 4 TO 10 BAR, 7000L/MIN, 24 VDC, 2.5 W, G1/2, -10 TO +60 DEGREES C, IP65, DIE-CAST ALUMINUM, (542582). FREE 2 YEAR RADWELL WARRANTY

SHUT OFF VALVE, 3/2 CLOSED, 4 TO 10 BAR, 7000L/MIN, 24 VDC, 2.5 W, G1/2, -10 TO +60 DEGREES C, IP65, DIE-CAST ALUMINUM, (542582). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number MS6-EE-1/2-10V24 2171-MS6-EE-1/2-10V24-ND MS6-EE-1/2-10V24 45100569
Product Name Shut off valve Valves and Control Pneumatics, Hydraulics - Valves and Control Pneumatic Valve
Valve Type Gate; Solenoid Control Valve; Control Valve, Maintained Control Valve; Control Valve, Maintained
Primary Material Aluminum Aluminum
Media Gas; Air; Compressed Air Water; Gas; Air Air, Inert Gas, Liquid; Air Air
Maximum Pressure 58.02 to 145.04 psi (40.83 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-3OL-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Filter regulator - LFR-1-D-O-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Control Valve - 33841479 - Radwell International
Festo Corporation
Specs
Valve Type Control Valve
Connection Description Tube Fitting
View Details