Festo Corporation Active carbon filter MS4N-LFX-1/8-U

Description
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS4N-LFX-1/8-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS4N-LFX-1/8-U
Active carbon filter MS4N-LFX-1/8-U
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LFX-1/8-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
Maximum Volume 12.7 SCFM (21.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-3/4-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; 3/4 NPT
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details
Compressed air filter - MS6N-LF-3/8-CUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-1/4-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 14.5 SCFM (24.61 m³/hr)
View Details
Fine filter - LFMB-1/2-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 61.8 SCFM (105 m³/hr)
View Details