Festo Corporation Compressed air filter MS4N-LF-1/8-EUV

Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4N-LF-1/8-EUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4N-LF-1/8-EUV
Compressed air filter MS4N-LF-1/8-EUV
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LF-1/8-EUV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
Maximum Volume 38.8 SCFM (66.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - MS4-LFX-1/4-R - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-1/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Micro filter - LFMA-3/8-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 31.1 SCFM (52.82 m³/hr)
View Details
Compressed air filter - LF-3/4-D-5M-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details