3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
ON/OFF VALVE, 3/2 WAY MANUALLY, ACTUATED, W/ NON-REVERS FLOW, 2 X 1/4" NPT THREADED (FEMALE) CONNECTORS, 1/4" NPT THREADED (FEMALE) PNEUMATIC CONNECTION, BISTABLE OPERATION, ROTARY SLIDE VALVE, IN-LINE INSTALLATION MOUNTING, 3-PORTS 2-POSITIONS, 541280. FREE 2 YEAR RADWELL WARRANTY
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
| Festo Corporation | DigiKey | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MS4N-EM1-1/4 | 2171-MS4N-EM1-1/4-ND | 45107659 | MS4N-EM1-1/4 |
| Product Name | Shut off valve | Valves and Control | Pneumatic Valve | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Gate | Control Valve; Control Valve, Maintained | Control Valve; Control Valve, Maintained | |
| Primary Material | Aluminum | |||
| Media | Gas; Air; Compressed Air | Water; Gas; Air | Air | Air, Inert Gas, Liquid; Air |
| Maximum Pressure | 0.00 to 203.05 psi (0.0 to 143 m H2O) | 0.00 to 203.00 psi (0.0 to 143 m H2O) | 0.00 to 203.00 psi (0.0 to 143 m H2O) |