3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE INSTALLATION, 1/4 NPT PNEUMATIC CONNECTIONS, 541281. FREE 2 YEAR RADWELL WARRANTY
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
| Festo Corporation | DigiKey | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MS4N-EM1-1/4-S | 2171-MS4N-EM1-1/4-S-ND | 45107665 | MS4N-EM1-1/4-S |
| Product Name | Shut off valve | Valves and Control | Pneumatic Valve | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Gate | Control Valve; Control Valve, Maintained | Control Valve; Gate | Control Valve; Control Valve, Maintained |
| Primary Material | Aluminum | |||
| Media | Gas; Air; Compressed Air | Water; Gas; Air | Air | Air, Inert Gas, Liquid; Air |
| Maximum Pressure | 0.00 to 203.05 psi (0.0 to 143 m H2O) | 0.00 to 203.00 psi (0.0 to 143 m H2O) | 0.00 to 203.00 psi (0.0 to 143 m H2O) |