Festo Corporation Shut off valve MS4N-EE-1/4-10V24

Description
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS4N-EE-1/4-10V24 - Festo Corporation
Islandia, NY, United States
Shut off valve
MS4N-EE-1/4-10V24
Shut off valve MS4N-EE-1/4-10V24
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS4N-EE-1/4-10V24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS4N-EE-1/4-10V24-ND
Valves and Control 2171-MS4N-EE-1/4-10V24-ND
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now Datasheet
Pneumatic Valve - 45107595 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
45107595
Pneumatic Valve 45107595
SHUT OFF VALVE, MS4N SERIES, ELECTRICAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN FLOW RATE, (2) 1/4NPT CONNECTIONS, (1) G1/4 CONNECTION, DIE-CAST ALUMINUM HOUSING, IP65, (542588). FREE 2 YEAR RADWELL WARRANTY

SHUT OFF VALVE, MS4N SERIES, ELECTRICAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN FLOW RATE, (2) 1/4NPT CONNECTIONS, (1) G1/4 CONNECTION, DIE-CAST ALUMINUM HOUSING, IP65, (542588). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - MS4N-EE-1/4-10V24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
MS4N-EE-1/4-10V24
Pneumatics, Hydraulics - Valves and Control MS4N-EE-1/4-10V24
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

3/2 Normally Closed Control Valve, Maintained Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number MS4N-EE-1/4-10V24 2171-MS4N-EE-1/4-10V24-ND 45107595 MS4N-EE-1/4-10V24
Product Name Shut off valve Valves and Control Pneumatic Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Gate; Solenoid Control Valve; Control Valve, Maintained Control Valve Control Valve; Control Valve, Maintained
Primary Material Aluminum Aluminum
Media Gas; Air; Compressed Air Water; Gas; Air Air Air, Inert Gas, Liquid; Air
Maximum Pressure 58.02 to 145.04 psi (40.83 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3B-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-N1/2-D-16-5M-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-3OLS-QS-4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5JS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers