Festo Corporation Pressure regulator MS4-LRB-1/4-D6-AS

Description
Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Lockable rotary knob With or without secondary venting Integrated return flow option for exhausting from output 2 to input 1 Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet
Description
Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Lockable rotary knob With or without secondary venting Integrated return flow option for exhausting from output 2 to input 1 Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS4-LRB-1/4-D6-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS4-LRB-1/4-D6-AS
Pressure regulator MS4-LRB-1/4-D6-AS
Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Lockable rotary knob With or without secondary venting Integrated return flow option for exhausting from output 2 to input 1 Optional pressure sensor and rotary knob pressure gauge
  • Grid dimension 40 mm
  • To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • Lockable rotary knob
  • With or without secondary venting
  • Integrated return flow option for exhausting from output 2 to input 1
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet
Pneumatic Regulator - 45107553 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45107553
Pneumatic Regulator 45107553
PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MS4-LRB-1/4-D6-AS 45107553
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/2-D-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Filter regulator - LFRS-3/4-D-7-O-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air preparation unit - FRC-M7-D-7-O-5M-MICRO-H-B - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Air preparation unit - FRC-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details