PRESSURE REGULATOR, MS SERIES, W/ GAUGE, 40 MM GRID DIMENSION, ROTARY KNOB WITH DETENT, DIRECT ACTUATED, 0.8-14 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MS4-LR-1/8-D7-AS | 44223195 |
| Product Name | Pressure regulator | Pneumatic Regulator |
| Valve Type | Diaphragm | |
| Primary Material | Aluminum | |
| Media | Gas; Air; Compressed Air | Air |
| Valve Size | 0.16 inch (4.00 mm) |