Festo Corporation Pressure regulator MS4-LR-1/4-D5-AS

Description
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet
Description
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS4-LR-1/4-D5-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS4-LR-1/4-D5-AS
Pressure regulator MS4-LR-1/4-D5-AS
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
  • Grid dimension 40 mm
  • High flow rate with minimal pressure drop
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • With or without secondary venting
  • Lockable rotary knob
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet
Pneumatic Regulator - 45107482 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45107482
Pneumatic Regulator 45107482
PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics MS4-LR-1/4-D5-AS

FESTO Pneumatics MS4-LR-1/4-D5-AS

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MS4-LR-1/4-D5-AS 45107482
Product Name Pressure regulator Pneumatic Regulator Pneumatic Regulator
Valve Type Diaphragm Control Valve; Diaphragm
Primary Material Aluminum Aluminum
Media Gas; Air; Compressed Air Air Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulator - LR-3/8-D-7-O-MINI - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air
View Details
Air preparation unit - FRC-1/2-D-MIDI-KC-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 21.76 to 174.05 psi (15.31 to 122 m H2O)
View Details
Filter regulator - LFR-1/2-D-5M-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Air preparation unit - FRCS-1/4-D-5M-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details