Festo Corporation Active carbon filter MS4-LFX-1/4-U

Description
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS4-LFX-1/4-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS4-LFX-1/4-U
Active carbon filter MS4-LFX-1/4-U
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Grid dimension 40 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LFX-1/4-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 12.7 SCFM (21.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS4-LF-1/8-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - LF-D-5M-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details
Compressed air filter - LF-QS4-D-5M-MICRO-H - Festo Corporation
Specs
Filter Type General Purpose
Connection QS-4
Maximum Volume 6.0 SCFM (10.2 m³/hr)
View Details
Compressed air filter - LF-1/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 35.3 SCFM (60.02 m³/hr)
View Details