Festo Corporation Compressed air filter MS4-LF-1/4-EUV

Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4-LF-1/4-EUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4-LF-1/4-EUV
Compressed air filter MS4-LF-1/4-EUV
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LF-1/4-EUV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - LFX-D-MINI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection Battery module
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details
Fine filter combination - LFMBA-1/4-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; G1/4
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Fine filter combination - LFMBA-3/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; G3/8
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Micro filter - MS4N-LFM-1/4-ARM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Filter Size 4 microns (4 micrometers)
View Details