Festo Corporation Compressed air filter MS4-LF-1/4-ERM-Z

Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4-LF-1/4-ERM-Z - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4-LF-1/4-ERM-Z
Compressed air filter MS4-LF-1/4-ERM-Z
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LF-1/4-ERM-Z
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-1-D-5M-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details
Micro filter - LFMA-1-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 77.7 SCFM (132 m³/hr)
View Details
Compressed air filter - LF-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Maximum Volume 42.4 SCFM (72.02 m³/hr)
View Details
Compressed air filter - LF-3/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 105.9 SCFM (180 m³/hr)
View Details