3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
PNEUMATIC SOLENOID VALVE, ON/OFF VALVE, 3/2 WAY, G 1/4, 4-10 BAR OPERATING PRESSURE, 24 VDC, W/ SOLENOID COIL, IP65, (542578). FREE 2 YEAR RADWELL WARRANTY
FESTO Valves MS4-EE-1/4-10V24
| Festo Corporation | DigiKey | Quarktwin Technology Ltd. | Radwell International | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MS4-EE-1/4-10V24 | 2171-MS4-EE-1/4-10V24-ND | MS4-EE-1/4-10V24 | 45106846 | |
| Product Name | Shut off valve | Valves and Control | Pneumatics, Hydraulics - Valves and Control | Solenoid Valve | Solenoid Valve |
| Valve Type | Gate; Solenoid | Control Valve; Control Valve, Maintained | Control Valve; Control Valve, Maintained | Solenoid | |
| Primary Material | Aluminum | ||||
| Media | Air; Compressed Air | Water; Gas; Air | Air, Inert Gas, Liquid; Air | Air | |
| Maximum Pressure | 58.02 to 145.04 psi (40.83 to 102 m H2O) | 58.00 to 145.00 psi (40.82 to 102 m H2O) | 58.00 to 145.00 psi (40.82 to 102 m H2O) |