Festo Corporation Active carbon filter MS12-LFX-G-U

Description
Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS12-LFX-G-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS12-LFX-G-U
Active carbon filter MS12-LFX-G-U
Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Width dimension 124 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS12-LFX-G-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Filter Size 12 microns (12 micrometers)
Maximum Pressure 0 to 290 psi (0.0 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-1/2-D-MAXI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 53.0 SCFM (90.03 m³/hr)
View Details
Micro filter - LFMA-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Active carbon filter - MS6-LFX-1/2-U-HF - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - MS4N-LF-1/4-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details