Festo Corporation Compressed air filter MS12-LF-G-CUV

Description
Width dimension 124 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 124 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS12-LF-G-CUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS12-LF-G-CUV
Compressed air filter MS12-LF-G-CUV
Width dimension 124 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Width dimension 124 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS12-LF-G-CUV
Product Name Compressed air filter
Filter Type General Purpose
Connection Internal
Filter Size 12 microns (12 micrometers)
Maximum Volume 406.1 to 494.4 SCFM (690 to 840 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 49.4 SCFM (84.03 m³/hr)
View Details
Micro filter - LFMA-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Fine filter - LFMB-3/8-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 23.8 SCFM (40.51 m³/hr)
View Details
Compressed air filter - MS4-LF-1/4-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details