Festo Corporation Connection block MRS-4

Description
manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm
Request a Quote Datasheet
Description
manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MRS-4 - Festo Corporation
Islandia, NY, United States
Connection block
MRS-4
Connection block MRS-4
manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm

manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MRS-4
Product Name Connection block
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-3/4-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/4"
Body Material Die-cast zinc
View Details
Connection block - CPE18-3/2-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details
Branching module - FRM-1/8-D-MINI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/8"
View Details