Festo Corporation Proportional pressure control valve MPPES-3-1/2-6-010

Description
Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional solenoid
Request a Quote Datasheet
Description
Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional solenoid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional pressure control valve - MPPES-3-1/2-6-010 - Festo Corporation
Islandia, NY, United States
Proportional pressure control valve
MPPES-3-1/2-6-010
Proportional pressure control valve MPPES-3-1/2-6-010
Directly actuated (G1/8), pilot actuated (G1/4, G1/2) Setpoint value input as analog voltage or current signal Choice of pressure regulation ranges With optional setpoint module Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin With proportional solenoid
  • Directly actuated (G1/8), pilot actuated (G1/4, G1/2)
  • Setpoint value input as analog voltage or current signal
  • Choice of pressure regulation ranges
  • With optional setpoint module
  • Electrical connection via plug, round design to DIN 45326, M16 x 0.75, 8-pin
  • With proportional solenoid
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MPPES-3-1/2-6-010
Product Name Proportional pressure control valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air
Maximum Pressure 0.00 to 87.02 psi (0.0 to 61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3B-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRC-3/4-D-DI-MAXI-KF-A - Festo Corporation
Specs
Valve Type Solenoid
Primary Material Zinc
Media Air; Compressed Air
View Details
Air solenoid valve - CPE24-M3H-5/3BS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-3/8-D-O-MIDI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details