Festo Corporation Air solenoid valve MN1H-2-1/4-MS

Description
Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Request a Quote Datasheet
Description
Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - MN1H-2-1/4-MS - Festo Corporation
Islandia, NY, United States
Air solenoid valve
MN1H-2-1/4-MS
Air solenoid valve MN1H-2-1/4-MS
Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
  • Pilot operated diaphragm valve
  • Brass design
  • Can only be used for gaseous media
  • Adjustable closing cushioning, in-line mounting, or through-hole
  • Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Supplier's Site Datasheet
Valves and Control - 2171-MN1H-2-1/4-MS-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MN1H-2-1/4-MS-ND
Valves and Control 2171-MN1H-2-1/4-MS-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number MN1H-2-1/4-MS 2171-MN1H-2-1/4-MS-ND
Product Name Air solenoid valve Valves and Control
Valve Type Diaphragm; Solenoid Solenoid Valve
Primary Material Brass / Bronze
Media Air; Compressed Air
Maximum Pressure 7.25 to 145.04 psi (5.1 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV10-M1H-2X3-GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE14-M1BH-5/3GS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-5/3G-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-3GL-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers