SOLENOID VALVE, 0.5-10 BAR MEDIUM PRESSURE, 3100 L/MIN STANDARD NOMINAL FLOW RATE, 2/2 WAY / CLOSED / MONOSTABLE, G1/2 FEMALE CONNECTION, IP65, (161728). FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MN1H-2-1/2-MS | 2171-MN1H-2-1/2-MS-ND | 11603128 |
| Product Name | Air solenoid valve | Valves and Control | Solenoid Valve |
| Valve Type | Diaphragm; Solenoid | Solenoid Valve | Solenoid |
| Primary Material | Brass / Bronze | ||
| Media | Air; Compressed Air | ||
| Maximum Pressure | 7.25 to 145.04 psi (5.1 to 102 m H2O) |