Festo Corporation
Displacement encoder
MLO-POT-225-TLF
Description
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
Request a Quote
Email Supplier
Datasheet
Suppliers
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
- Conductive plastic potentiometer
- Absolute measurement with high resolution
- High travel speed and long service life
- Plug-in connections
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
MLO-POT-225-TLF |
2171-MLO-POT-225-TLF-ND |
|
Product Name
|
Displacement encoder |
Angle, Linear Position Measuring |
|
Linearity
|
0.0700 ±% Full Scale
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
Linearity
0.0200 ±% Full Scale
Linear Encoder Speed
10000 mm/sec (23622 in/min)
Operating Temperature
-40 to 167 F (-40 to 75 C)
View Details
2 suppliers
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Repeatability
7.87 mils (200 µm)
Sampling Frequency
0.1250 kHz
View Details
2 suppliers