Festo Corporation Connection block MHP2-PR4-5

Description
manifold block MHP2-PR4-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHP2-PR4-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR4-5 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR4-5
Connection block MHP2-PR4-5
manifold block MHP2-PR4-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHP2-PR4-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR4-5
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR2-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE18-3/2-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold - MHA1-PR10-3-M3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - FRM-H-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1346 GPM (5100 L/min)
View Details