Festo Corporation Connection block MHP2-PR10-3

Description
manifold block MHP2-PR10-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet
Description
manifold block MHP2-PR10-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR10-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR10-3
Connection block MHP2-PR10-3
manifold block MHP2-PR10-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

manifold block MHP2-PR10-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR10-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Connection block - CPE10-PRS-1/4-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details