Festo Corporation Connection block MHP1-PR6-3-PI

Description
manifold block MHP1-PR6-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR6-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR6-3-PI - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR6-3-PI
Connection block MHP1-PR6-3-PI
manifold block MHP1-PR6-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-PR6-3-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR6-3-PI
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Branching module - FRM-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
2 suppliers
Manifold - MHA2-PR4-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE10-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Body Material Acetal; PA-reinforced
View Details