Festo Corporation Connection block MHP1-P10-2

Description
manifold block MHP1-P10-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-P10-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-P10-2 - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-P10-2
Connection block MHP1-P10-2
manifold block MHP1-P10-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-P10-2 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-P10-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS9-FRM-NG-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details
Connection block - CPX-AB-1-7/8-DN - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Wrought aluminum alloy
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - MS6-FRM-1/2-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Manifold - MHA1-P10-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details