Festo Corporation Pressure regulator LRB-D-O-MINI

Description
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without pressure gauge Size: mini, midi
Request a Quote Datasheet
Description
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without pressure gauge Size: mini, midi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LRB-D-O-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LRB-D-O-MINI
Pressure regulator LRB-D-O-MINI
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without pressure gauge Size: mini, midi
  • To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another
  • Directly actuated diaphragm regulator
  • Settings secured via detent on rotary knob and push-in adjustment lock
  • Lockable design
  • Without pressure gauge
  • Size: mini, midi
Supplier's Site Datasheet
Pneumatic Regulator - 26935282 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
26935282
Pneumatic Regulator 26935282
PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LRB-D-O-MINI 26935282
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - LFR-1/2-D-MAXI-KC - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Basic valve - CPE18-P1-5J-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/2-D-5M-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPV14-M1H-5JS-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers