Festo Corporation Basic valve LR-D-MIDI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic valve - LR-D-MIDI - Festo Corporation
Islandia, NY, United States
Basic valve
LR-D-MIDI
Basic valve LR-D-MIDI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Valve - 24572145 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
24572145
Pneumatic Valve 24572145
BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY

BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
FESTO Pneumatics LR-D-MIDI

FESTO Pneumatics LR-D-MIDI

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number LR-D-MIDI 24572145
Product Name Basic valve Pneumatic Valve Pneumatic Valve
Valve Type Diaphragm Control Valve
Primary Material Zinc
Media Air; Compressed Air Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-3/4-D-7-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Filter regulator - LFR-1/2-D-5M-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air preparation unit - FRC-QS4-D-7-O-5M-MICRO - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3B-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers