Festo Corporation Pressure regulator LR-3/8-D-I-MIDI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-3/8-D-I-MIDI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-3/8-D-I-MIDI
Pressure regulator LR-3/8-D-I-MIDI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 45100152 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45100152
Pneumatic Regulator 45100152
PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-3/8-D-I-MIDI 45100152
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm Control Valve; Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air
Maximum Pressure 0.00 to 232.06 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/8-D-7-O-5M-MICRO - Festo Corporation
Specs
Primary Material Aluminum
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Air preparation unit - FRC-1/4-D-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Filter regulator - LFR-1/4-D-7-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Filter regulator - LFR-1/2-D-5M-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details